GC Electronics Switch, Pushbutton, Spst-No, 3A, 250V; Product Range Gc Electronics 35-420

Description
SWITCH, PUSHBUTTON, SPST-NO, 3A, 250V; Product Range:35 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Contact Current AC Max:3A; Contact Voltage VAC:250V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 3A, 250V; Product Range:35 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Contact Current AC Max:3A; Contact Voltage VAC:250V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 3A, 250V; Product Range Gc Electronics - 01E7564 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 3A, 250V; Product Range Gc Electronics
01E7564
Switch, Pushbutton, Spst-No, 3A, 250V; Product Range Gc Electronics 01E7564
SWITCH, PUSHBUTTON, SPST-NO, 3A, 250V; Product Range:35 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Contact Current AC Max:3A; Contact Voltage VAC:250V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 3A, 250V; Product Range:35 Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Contact Current AC Max:3A; Contact Voltage VAC:250V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 01E7564
Product Name Switch, Pushbutton, Spst-No, 3A, 250V; Product Range Gc Electronics
Switch Function Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3069JCF13 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 928736 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details