GC Electronics Snap Action Basic Switch; Microswitch Type Gc Electronics 35-3908

Description
Snap Action Basic Switch; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:- RoHS Compliant: Yes
Datasheet
Description
Snap Action Basic Switch; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Basic Switch; Microswitch Type Gc Electronics - 24C2168 - Newark, An Avnet Company
Chicago, IL, United States
Snap Action Basic Switch; Microswitch Type Gc Electronics
24C2168
Snap Action Basic Switch; Microswitch Type Gc Electronics 24C2168
Snap Action Basic Switch; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:- RoHS Compliant: Yes

Snap Action Basic Switch; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 24C2168
Product Name Snap Action Basic Switch; Microswitch Type Gc Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 6.53 oz (1.81 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2326112 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details