GC Electronics Stripped Thread Repair Kit; Switch Operation Gc Electronics 35-155-BU

Description
STRIPPED THREAD REPAIR KIT; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:-; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
STRIPPED THREAD REPAIR KIT; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:-; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stripped Thread Repair Kit; Switch Operation Gc Electronics - 25C3732 - Newark, An Avnet Company
Chicago, IL, United States
Stripped Thread Repair Kit; Switch Operation Gc Electronics
25C3732
Stripped Thread Repair Kit; Switch Operation Gc Electronics 25C3732
STRIPPED THREAD REPAIR KIT; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:-; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes

STRIPPED THREAD REPAIR KIT; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:-; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 25C3732
Product Name Stripped Thread Repair Kit; Switch Operation Gc Electronics
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 186271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A24JB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
6 suppliers
20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details