Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOGGLE SWITCHES
GC ELECTRONICS
35-002 -- SWITCHES - TOGGLE SWITCHES
GC Electronics
Switches - Toggle Switches
35-002
Description
SWITCH TOGGLE ON ON DPDT BAT 3A
Description
SWITCH TOGGLE ON ON DPDT BAT 3A
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Toggle Switches
35-002
Switches - Toggle Switches
35-002
SWITCH TOGGLE ON ON DPDT BAT 3A
SWITCH TOGGLE ON ON DPDT BAT 3A
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Toggle Switches
Product Number
35-002
Product Name
Switches - Toggle Switches
Switch Type
Toggle
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
15 Amp 3 Way Lighted Toggle Switch, Residential Grade
1002L
Specs
Switch Type
Toggle
Standards / Compliances
UL Listed
Features
Illuminated
View Details
RS Components, Ltd.
Toggle Switches
419855
Specs
Switch Type
Toggle
Momentary Contact Switch Function
Latching
Pole & Throw Specifications
Single Pole, Single Throw
View Details
TE Connectivity
Toggle Switches
1520117-1
Specs
Switch Type
Toggle
Switch Function
Maintained
Maintained Contact Switch Function
ON/OFF
View Details
2
suppliers
NKK Switches
Process Sealed Subminiature Toggle
A28AP
Specs
Switch Type
Toggle
Momentary Contact Switch Function
Mom-Off-Mom
Pole & Throw Specifications
Double Pole, Double Throw; DPDT
View Details
6
suppliers