GC Electronics Terminal Blocks - Barrier Blocks 33-1404

Description
CONN BARRIER SPKR STRIP 4CIRCUIT
Request a Quote Datasheet
Description
CONN BARRIER SPKR STRIP 4CIRCUIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - GC400-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
GC400-ND
Terminal Blocks - Barrier Blocks GC400-ND
CONN BARRIER SPKR STRIP 4CIRCUIT

CONN BARRIER SPKR STRIP 4CIRCUIT

Buy Now Datasheet
4 Position Pushbutton Term Board; Product Range Gc Electronics - 27C6096 - Newark, An Avnet Company
Chicago, IL, United States
4 Position Pushbutton Term Board; Product Range Gc Electronics
27C6096
4 Position Pushbutton Term Board; Product Range Gc Electronics 27C6096
4 POSITION PUSHBUTTON TERM BOARD; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

4 POSITION PUSHBUTTON TERM BOARD; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number GC400-ND 27C6096
Product Name Terminal Blocks - Barrier Blocks 4 Position Pushbutton Term Board; Product Range Gc Electronics
Mounting Options PCB; Terminal Strip
Unlock Full Specs
to access all available technical data