GC Electronics Video Wall Plate, 1 Module, White; Accessory Type Gc Electronics 32-3066-BU

Description
VIDEO WALL PLATE, 1 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Home Theater Video Walls; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Std. White RoHS Compliant: Yes
Datasheet
Description
VIDEO WALL PLATE, 1 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Home Theater Video Walls; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Std. White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Wall Plate, 1 Module, White; Accessory Type Gc Electronics - 31K9473 - Newark, An Avnet Company
Chicago, IL, United States
Video Wall Plate, 1 Module, White; Accessory Type Gc Electronics
31K9473
Video Wall Plate, 1 Module, White; Accessory Type Gc Electronics 31K9473
VIDEO WALL PLATE, 1 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Home Theater Video Walls; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Std. White RoHS Compliant: Yes

VIDEO WALL PLATE, 1 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Home Theater Video Walls; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:Std. White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K9473
Product Name Video Wall Plate, 1 Module, White; Accessory Type Gc Electronics
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Socket, PCB terminals, screened, 3-pole, Audio Plug/Sockets, 3.5 mm - 4832.2320 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers