RF/COAXIAL, F PLUG, STRAIGHT, CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG6; Contact Material:-; Contact Plating:-; Frequency Max:2GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 64M1282 |
| Product Name | Rf/coaxial, F Plug, Straight, Crimp; Connector Type Gc Electronics |
| Gender | Male / Plug |