GC Electronics Unshld Phone Line Cord 6Cond 24Awg 1000Ft; Cable Shielding Gc Electronics 30-9999

Description
UNSHLD PHONE LINE CORD 6COND 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):308.8m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet
Description
UNSHLD PHONE LINE CORD 6COND 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):308.8m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Phone Line Cord 6Cond 24Awg 1000Ft; Cable Shielding Gc Electronics - 89C2982 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Phone Line Cord 6Cond 24Awg 1000Ft; Cable Shielding Gc Electronics
89C2982
Unshld Phone Line Cord 6Cond 24Awg 1000Ft; Cable Shielding Gc Electronics 89C2982
UNSHLD PHONE LINE CORD 6COND 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):308.8m; Jacket Color:Beige RoHS Compliant: Yes

UNSHLD PHONE LINE CORD 6COND 24AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):308.8m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89C2982
Product Name Unshld Phone Line Cord 6Cond 24Awg 1000Ft; Cable Shielding Gc Electronics
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6097A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details