GC Electronics Unshielded Phone Line Cord 4 Conductor 24Awg 1000Ft; Cable Shielding Gc Electronics 30-9998

Description
UNSHIELDED PHONE LINE CORD 4 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED PHONE LINE CORD 4 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Phone Line Cord 4 Conductor 24Awg 1000Ft; Cable Shielding Gc Electronics - 14R4383 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Phone Line Cord 4 Conductor 24Awg 1000Ft; Cable Shielding Gc Electronics
14R4383
Unshielded Phone Line Cord 4 Conductor 24Awg 1000Ft; Cable Shielding Gc Electronics 14R4383
UNSHIELDED PHONE LINE CORD 4 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Beige RoHS Compliant: Yes

UNSHIELDED PHONE LINE CORD 4 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14R4383
Product Name Unshielded Phone Line Cord 4 Conductor 24Awg 1000Ft; Cable Shielding Gc Electronics
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details