GC Electronics Unshielded Phone Line Cord 6 Conductor 22Awg 500Ft; Cable Shielding Gc Electronics 30-9996

Description
UNSHIELDED PHONE LINE CORD 6 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED PHONE LINE CORD 6 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Phone Line Cord 6 Conductor 22Awg 500Ft; Cable Shielding Gc Electronics - 89C2980 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Phone Line Cord 6 Conductor 22Awg 500Ft; Cable Shielding Gc Electronics
89C2980
Unshielded Phone Line Cord 6 Conductor 22Awg 500Ft; Cable Shielding Gc Electronics 89C2980
UNSHIELDED PHONE LINE CORD 6 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige RoHS Compliant: Yes

UNSHIELDED PHONE LINE CORD 6 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89C2980
Product Name Unshielded Phone Line Cord 6 Conductor 22Awg 500Ft; Cable Shielding Gc Electronics
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Cable Assembly - 6811A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Plug socket with cable - KMPPE-B-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M16x0.75 as per EN 61076-2-106
Standards / Certifications DIN 47100
View Details
2 suppliers