GC Electronics Unshielded Flat Phone Cord 6 Conductor 26Awg 100Ft; Cable Shielding Gc Electronics 30-9994

Description
UNSHIELDED FLAT PHONE CORD 6 CONDUCTOR 26AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED FLAT PHONE CORD 6 CONDUCTOR 26AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Flat Phone Cord 6 Conductor 26Awg 100Ft; Cable Shielding Gc Electronics - 64M1790 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Flat Phone Cord 6 Conductor 26Awg 100Ft; Cable Shielding Gc Electronics
64M1790
Unshielded Flat Phone Cord 6 Conductor 26Awg 100Ft; Cable Shielding Gc Electronics 64M1790
UNSHIELDED FLAT PHONE CORD 6 CONDUCTOR 26AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes

UNSHIELDED FLAT PHONE CORD 6 CONDUCTOR 26AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64M1790
Product Name Unshielded Flat Phone Cord 6 Conductor 26Awg 100Ft; Cable Shielding Gc Electronics
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XL Mini-Hook and Alligator - 1051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details