GC Electronics Unshielded Flat Phone Cord 4 Conductor 26Awg 500Ft; Cable Shielding Gc Electronics 30-9992

Description
UNSHIELDED FLAT PHONE CORD 4 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED FLAT PHONE CORD 4 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Flat Phone Cord 4 Conductor 26Awg 500Ft; Cable Shielding Gc Electronics - 89C2978 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Flat Phone Cord 4 Conductor 26Awg 500Ft; Cable Shielding Gc Electronics
89C2978
Unshielded Flat Phone Cord 4 Conductor 26Awg 500Ft; Cable Shielding Gc Electronics 89C2978
UNSHIELDED FLAT PHONE CORD 4 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White RoHS Compliant: Yes

UNSHIELDED FLAT PHONE CORD 4 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89C2978
Product Name Unshielded Flat Phone Cord 4 Conductor 26Awg 500Ft; Cable Shielding Gc Electronics
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products