GC Electronics Unshielded Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Gc Electronics 30-9984

Description
UNSHIELDED PHONE LINE CORD 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED PHONE LINE CORD 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Gc Electronics - 89C2973 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Gc Electronics
89C2973
Unshielded Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Gc Electronics 89C2973
UNSHIELDED PHONE LINE CORD 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige RoHS Compliant: Yes

UNSHIELDED PHONE LINE CORD 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89C2973
Product Name Unshielded Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Gc Electronics
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details