GC Electronics Multiconductor Cable; Cable Shielding Gc Electronics 30-9963

Description
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Conductor Material:Copper RoHS Compliant: Yes
Datasheet
Description
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Conductor Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Cable; Cable Shielding Gc Electronics - 46F2019 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Gc Electronics
46F2019
Multiconductor Cable; Cable Shielding Gc Electronics 46F2019
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Conductor Material:Copper RoHS Compliant: Yes

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46F2019
Product Name Multiconductor Cable; Cable Shielding Gc Electronics
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details