GC Electronics Unshielded Flat Phone Cord 6 Conductor 26Awg 1000Ft; Cable Shielding Gc Electronics 30-9939

Description
UNSHIELDED FLAT PHONE CORD 6 CONDUCTOR 26AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED FLAT PHONE CORD 6 CONDUCTOR 26AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Flat Phone Cord 6 Conductor 26Awg 1000Ft; Cable Shielding Gc Electronics - 89C2968 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Flat Phone Cord 6 Conductor 26Awg 1000Ft; Cable Shielding Gc Electronics
89C2968
Unshielded Flat Phone Cord 6 Conductor 26Awg 1000Ft; Cable Shielding Gc Electronics 89C2968
UNSHIELDED FLAT PHONE CORD 6 CONDUCTOR 26AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Silver RoHS Compliant: Yes

UNSHIELDED FLAT PHONE CORD 6 CONDUCTOR 26AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89C2968
Product Name Unshielded Flat Phone Cord 6 Conductor 26Awg 1000Ft; Cable Shielding Gc Electronics
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details