GC Electronics Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Gc Electronics 30-9918-100

Description
RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Gc Electronics - 46F2008 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Gc Electronics
46F2008
Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Gc Electronics 46F2008
RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
MODULAR PLUGS, PK/100 8 CONDUCTOR - 70159848 - Allied Electronics, Inc.
Fort Worth, TX, USA
MODULAR PLUGS, PK/100 8 CONDUCTOR
70159848
MODULAR PLUGS, PK/100 8 CONDUCTOR 70159848
Modular Plug with 8 Conductors Use with flat-line cord for making replacement cables or extension cords. Use modular crimp tool #30-9951, contact your local Allied sales representative. Modular plug with 8 stranded conductors of size 3 Micron.

Modular Plug with 8 Conductors
Use with flat-line cord for making replacement cables or extension cords. Use modular crimp tool #30-9951, contact your local Allied sales representative.
Modular plug with 8 stranded conductors of size 3 Micron.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 46F2008 70159848
Product Name Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Gc Electronics MODULAR PLUGS, PK/100 8 CONDUCTOR
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details