GC Electronics Rj22 Modular Plug, 4 Position, 1 Port; Modular Connector Type Gc Electronics 30-9912

Description
RJ22 MODULAR PLUG, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RJ22 MODULAR PLUG, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj22 Modular Plug, 4 Position, 1 Port; Modular Connector Type Gc Electronics - 14C3679 - Newark, An Avnet Company
Chicago, IL, United States
Rj22 Modular Plug, 4 Position, 1 Port; Modular Connector Type Gc Electronics
14C3679
Rj22 Modular Plug, 4 Position, 1 Port; Modular Connector Type Gc Electronics 14C3679
RJ22 MODULAR PLUG, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ22 MODULAR PLUG, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C3679
Product Name Rj22 Modular Plug, 4 Position, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products