GC Electronics Rj11 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics 30-9910-100

Description
RJ11 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RJ11 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj11 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics - 44F3955 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics
44F3955
Rj11 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics 44F3955
RJ11 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ11 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
MODULAR PLUGS 4 CONDUCTOR - 70159845 - Allied Electronics, Inc.
Fort Worth, TX, USA
MODULAR PLUGS 4 CONDUCTOR
70159845
MODULAR PLUGS 4 CONDUCTOR 70159845
Modular Plug with 4 Stranded Conductors Use with flat-line cord for making replacement cables or extension cords. Use modular crimp tool #30-9951, contact your local Allied sales representative. Plug with 4 stranded conductors of 3 Micron, 6 poles.

Modular Plug with 4 Stranded Conductors
Use with flat-line cord for making replacement cables or extension cords. Use modular crimp tool #30-9951, contact your local Allied sales representative.
Plug with 4 stranded conductors of 3 Micron, 6 poles.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 44F3955 70159845
Product Name Rj11 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics MODULAR PLUGS 4 CONDUCTOR
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details