GC Electronics Modular Jack, 1 Port; Lan Category Gc Electronics 30-9746-BU

Description
MODULAR JACK, 1 PORT; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:4Contacts; No. of Ports:1Ports; No. of Positions:4Positions RoHS Compliant: Yes
Datasheet
Description
MODULAR JACK, 1 PORT; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:4Contacts; No. of Ports:1Ports; No. of Positions:4Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack, 1 Port; Lan Category Gc Electronics - 91C3716 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 1 Port; Lan Category Gc Electronics
91C3716
Modular Jack, 1 Port; Lan Category Gc Electronics 91C3716
MODULAR JACK, 1 PORT; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:4Contacts; No. of Ports:1Ports; No. of Positions:4Positions RoHS Compliant: Yes

MODULAR JACK, 1 PORT; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:4Contacts; No. of Ports:1Ports; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C3716
Product Name Modular Jack, 1 Port; Lan Category Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details