GC Electronics Modular Connector; In Line Connector A Gc Electronics 30-9647-BU

Description
MODULAR CONNECTOR; In Line Connector A:-; Convert From Gender:Jack; Convert From Positions:6Positions ; In Line Connector B:-; Convert To Gender:Receptacle; Convert To Positions:12Position s; Connector Type:Adaptor, In-Line RoHS Compliant: No
Description
MODULAR CONNECTOR; In Line Connector A:-; Convert From Gender:Jack; Convert From Positions:6Positions ; In Line Connector B:-; Convert To Gender:Receptacle; Convert To Positions:12Position s; Connector Type:Adaptor, In-Line RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Modular Connector; In Line Connector A from GC Electronics, part number 16F2927, is designed to convert a 6-position jack to a 12-position receptacle. This in-line connector serves as an adapter, facilitating connections in various applications. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The connector's specifications make it suitable for projects that necessitate modular connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Modular Connector; In Line Connector A from GC Electronics, part number 16F2927, is designed to convert a 6-position jack to a 12-position receptacle. This in-line connector serves as an adapter, facilitating connections in various applications. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The connector's specifications make it suitable for projects that necessitate modular connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Modular Connector; In Line Connector A Gc Electronics - 16F2927 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector; In Line Connector A Gc Electronics
16F2927
Modular Connector; In Line Connector A Gc Electronics 16F2927
MODULAR CONNECTOR; In Line Connector A:-; Convert From Gender:Jack; Convert From Positions:6Positions ; In Line Connector B:-; Convert To Gender:Receptacle; Convert To Positions:12Position s; Connector Type:Adaptor, In-Line RoHS Compliant: No

MODULAR CONNECTOR; In Line Connector A:-; Convert From Gender:Jack; Convert From Positions:6Positions; In Line Connector B:-; Convert To Gender:Receptacle; Convert To Positions:12Positions; Connector Type:Adaptor, In-Line RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F2927
Product Name Modular Connector; In Line Connector A Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details