GC Electronics Modular Jack, 1 Port; Lan Category Gc Electronics 30-9614-BU

Description
MODULAR JACK, 1 PORT; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:4Contacts; No. of Ports:1Ports; No. of Positions:4Positions RoHS Compliant: Yes
Datasheet
Description
MODULAR JACK, 1 PORT; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:4Contacts; No. of Ports:1Ports; No. of Positions:4Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack, 1 Port; Lan Category Gc Electronics - 91C3713 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 1 Port; Lan Category Gc Electronics
91C3713
Modular Jack, 1 Port; Lan Category Gc Electronics 91C3713
MODULAR JACK, 1 PORT; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:4Contacts; No. of Ports:1Ports; No. of Positions:4Positions RoHS Compliant: Yes

MODULAR JACK, 1 PORT; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:4Contacts; No. of Ports:1Ports; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C3713
Product Name Modular Jack, 1 Port; Lan Category Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details