GC Electronics Telephone Cord Modular 6Way 15Ft, Silver; Connector Type A Gc Electronics 30-9566

Description
TELEPHONE CORD MODULAR 6WAY 15FT, SILVER; Connector Type A:6P6C Modular Plug; Connector Type B:6P6C Modular Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Silver; Product Range:-; Cable Length:15ft
Datasheet
Description
TELEPHONE CORD MODULAR 6WAY 15FT, SILVER; Connector Type A:6P6C Modular Plug; Connector Type B:6P6C Modular Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Silver; Product Range:-; Cable Length:15ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular 6Way 15Ft, Silver; Connector Type A Gc Electronics - 16F5511 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular 6Way 15Ft, Silver; Connector Type A Gc Electronics
16F5511
Telephone Cord Modular 6Way 15Ft, Silver; Connector Type A Gc Electronics 16F5511
TELEPHONE CORD MODULAR 6WAY 15FT, SILVER; Connector Type A:6P6C Modular Plug; Connector Type B:6P6C Modular Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Silver; Product Range:-; Cable Length:15ft

TELEPHONE CORD MODULAR 6WAY 15FT, SILVER; Connector Type A:6P6C Modular Plug; Connector Type B:6P6C Modular Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Silver; Product Range:-; Cable Length:15ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16F5511
Product Name Telephone Cord Modular 6Way 15Ft, Silver; Connector Type A Gc Electronics
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details