GC Electronics Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Gc Electronics 30-9538

Description
TELEPHONE CORD MODULAR, 4WAY 25FT, IVORY; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Ivory; Product Range:- RoHS Compliant: No
Datasheet
Description
TELEPHONE CORD MODULAR, 4WAY 25FT, IVORY; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Ivory; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Gc Electronics - 91C3711 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Gc Electronics
91C3711
Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Gc Electronics 91C3711
TELEPHONE CORD MODULAR, 4WAY 25FT, IVORY; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Ivory; Product Range:- RoHS Compliant: No

TELEPHONE CORD MODULAR, 4WAY 25FT, IVORY; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Ivory; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91C3711
Product Name Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Gc Electronics
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details