GC Electronics Telephone Cord Modular, 4Way 25Ft Almond; Connector Type A Gc Electronics 30-9535-BU

Description
TELEPHONE CORD MODULAR, 4WAY 25FT ALMOND; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TELEPHONE CORD MODULAR, 4WAY 25FT ALMOND; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular, 4Way 25Ft Almond; Connector Type A Gc Electronics - 14R8573 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular, 4Way 25Ft Almond; Connector Type A Gc Electronics
14R8573
Telephone Cord Modular, 4Way 25Ft Almond; Connector Type A Gc Electronics 14R8573
TELEPHONE CORD MODULAR, 4WAY 25FT ALMOND; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

TELEPHONE CORD MODULAR, 4WAY 25FT ALMOND; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14R8573
Product Name Telephone Cord Modular, 4Way 25Ft Almond; Connector Type A Gc Electronics
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details