GC Electronics Retractile Cord, 4 Conductor 26Awg 12Ft; Cable Shielding Gc Electronics 30-9520-0000

Description
RETRACTILE CORD, 4 CONDUCTOR 26AWG 12FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):12ft; Reel Length (Metric):3.65m; Jacket Color:White; Jacket Material:-RoHS Compliant: No
Datasheet
Description
RETRACTILE CORD, 4 CONDUCTOR 26AWG 12FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):12ft; Reel Length (Metric):3.65m; Jacket Color:White; Jacket Material:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractile Cord, 4 Conductor 26Awg 12Ft; Cable Shielding Gc Electronics - 39C9608 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord, 4 Conductor 26Awg 12Ft; Cable Shielding Gc Electronics
39C9608
Retractile Cord, 4 Conductor 26Awg 12Ft; Cable Shielding Gc Electronics 39C9608
RETRACTILE CORD, 4 CONDUCTOR 26AWG 12FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):12ft; Reel Length (Metric):3.65m; Jacket Color:White; Jacket Material:-RoHS Compliant: No

RETRACTILE CORD, 4 CONDUCTOR 26AWG 12FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):12ft; Reel Length (Metric):3.65m; Jacket Color:White; Jacket Material:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C9608
Product Name Retractile Cord, 4 Conductor 26Awg 12Ft; Cable Shielding Gc Electronics
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details