GC Electronics Telephone Cord Modular 4Way 25Ft, Silver; Connector Type A Gc Electronics 30-9516-BU

Description
TELEPHONE CORD MODULAR 4WAY 25FT, SILVER; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Silver; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet
Description
TELEPHONE CORD MODULAR 4WAY 25FT, SILVER; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Silver; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular 4Way 25Ft, Silver; Connector Type A Gc Electronics - 44F3941 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular 4Way 25Ft, Silver; Connector Type A Gc Electronics
44F3941
Telephone Cord Modular 4Way 25Ft, Silver; Connector Type A Gc Electronics 44F3941
TELEPHONE CORD MODULAR 4WAY 25FT, SILVER; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Silver; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

TELEPHONE CORD MODULAR 4WAY 25FT, SILVER; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Silver; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44F3941
Product Name Telephone Cord Modular 4Way 25Ft, Silver; Connector Type A Gc Electronics
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details