GC Electronics Telephone Cord Modular 4Way 15Ft, Silver; Connector Type A Gc Electronics 30-9515-BU

Description
TELEPHONE CORD MODULAR 4WAY 15FT, SILVER; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Silver; Product Range:-; Cable Length:15ft RoHS Compliant: Yes
Description
TELEPHONE CORD MODULAR 4WAY 15FT, SILVER; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Silver; Product Range:-; Cable Length:15ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular 4Way 15Ft, Silver; Connector Type A Gc Electronics - 44F3940 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular 4Way 15Ft, Silver; Connector Type A Gc Electronics
44F3940
Telephone Cord Modular 4Way 15Ft, Silver; Connector Type A Gc Electronics 44F3940
TELEPHONE CORD MODULAR 4WAY 15FT, SILVER; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Silver; Product Range:-; Cable Length:15ft RoHS Compliant: Yes

TELEPHONE CORD MODULAR 4WAY 15FT, SILVER; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Silver; Product Range:-; Cable Length:15ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44F3940
Product Name Telephone Cord Modular 4Way 15Ft, Silver; Connector Type A Gc Electronics
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details