GC Electronics MODULAR PLUG TO PLUG EXTENSION CORD, 25FT.,IVORY 30-9514-BU

Description
Handset⁄Replacement Cords, Station Wire, Telephone Extension Cords Use to extend length of cord between telephone and wall jack, or as an extension. 4 conductor.
Datasheet
Description
Handset⁄Replacement Cords, Station Wire, Telephone Extension Cords Use to extend length of cord between telephone and wall jack, or as an extension. 4 conductor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULAR PLUG TO PLUG EXTENSION CORD, 25FT.,IVORY - 70159801 - Allied Electronics, Inc.
Fort Worth, TX, USA
MODULAR PLUG TO PLUG EXTENSION CORD, 25FT.,IVORY
70159801
MODULAR PLUG TO PLUG EXTENSION CORD, 25FT.,IVORY 70159801
Handset⁄Replacement Cords, Station Wire, Telephone Extension Cords Use to extend length of cord between telephone and wall jack, or as an extension. 4 conductor.

Handset⁄Replacement Cords, Station Wire, Telephone Extension Cords
Use to extend length of cord between telephone and wall jack, or as an extension. 4 conductor.

Supplier's Site
Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Gc Electronics - 14R8572 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Gc Electronics
14R8572
Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Gc Electronics 14R8572
TELEPHONE CORD MODULAR, 4WAY 25FT, IVORY; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Ivory; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

TELEPHONE CORD MODULAR, 4WAY 25FT, IVORY; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Ivory; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70159801 14R8572
Product Name MODULAR PLUG TO PLUG EXTENSION CORD, 25FT.,IVORY Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Gc Electronics
Cable Length 25 ft (76.2 dm) 24.93 ft (76 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G15-EH-2.5-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q954-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers