GC Electronics Telephone Cord Modular, 4Way 15Ft, Ivory; Connector Type A Gc Electronics 30-9513-BU

Description
TELEPHONE CORD MODULAR, 4WAY 15FT, IVORY; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Ivory; Product Range:-; Cable Length:15ft
Datasheet
Description
TELEPHONE CORD MODULAR, 4WAY 15FT, IVORY; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Ivory; Product Range:-; Cable Length:15ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular, 4Way 15Ft, Ivory; Connector Type A Gc Electronics - 46F2002 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular, 4Way 15Ft, Ivory; Connector Type A Gc Electronics
46F2002
Telephone Cord Modular, 4Way 15Ft, Ivory; Connector Type A Gc Electronics 46F2002
TELEPHONE CORD MODULAR, 4WAY 15FT, IVORY; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Ivory; Product Range:-; Cable Length:15ft

TELEPHONE CORD MODULAR, 4WAY 15FT, IVORY; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Ivory; Product Range:-; Cable Length:15ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46F2002
Product Name Telephone Cord Modular, 4Way 15Ft, Ivory; Connector Type A Gc Electronics
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details