GC Electronics Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics 30-8986

Description
RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ12 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ12 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics - 48F5760 - Newark, An Avnet Company
Chicago, IL, United States
Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics
48F5760
Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics 48F5760
RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ12 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ12 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48F5760
Product Name Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers