GC Electronics Modular Connector; Lan Category Gc Electronics 30-8986-100

Description
Modular Connector; LAN Category:-; Product Range:-; Connector Type:RJ12; Gender:Plug; No. of Contacts:6Contacts; No. of Positions:6Positions RoHS Compliant: Yes
Datasheet
Description
Modular Connector; LAN Category:-; Product Range:-; Connector Type:RJ12; Gender:Plug; No. of Contacts:6Contacts; No. of Positions:6Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connector; Lan Category Gc Electronics - 48F1022 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector; Lan Category Gc Electronics
48F1022
Modular Connector; Lan Category Gc Electronics 48F1022
Modular Connector; LAN Category:-; Product Range:-; Connector Type:RJ12; Gender:Plug; No. of Contacts:6Contacts; No. of Positions:6Positions RoHS Compliant: Yes

Modular Connector; LAN Category:-; Product Range:-; Connector Type:RJ12; Gender:Plug; No. of Contacts:6Contacts; No. of Positions:6Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48F1022
Product Name Modular Connector; Lan Category Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6066 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details