GC Electronics Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics 30-8956

Description
RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ12 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ12 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics - 14C3672 - Newark, An Avnet Company
Chicago, IL, United States
Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics
14C3672
Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics 14C3672
RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ12 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ12 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C3672
Product Name Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M16.GYMG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.0 amps
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 101V06L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details