GC Electronics Rj11 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics 30-8954

Description
RJ11 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
RJ11 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj11 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics - 14C3670 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics
14C3670
Rj11 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics 14C3670
RJ11 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

RJ11 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C3670
Product Name Rj11 Modular Plug, 6 Position, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers