GC Electronics Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics 30-8689-BU

Description
MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; LEDs:Without LED RoHS Compliant: Yes
Datasheet
Description
MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; LEDs:Without LED RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics - 91C3697 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics
91C3697
Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics 91C3697
MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; LEDs:Without LED RoHS Compliant: Yes

MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C3697
Product Name Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details