GC Electronics Modular Jack, 1 Port; Modular Connector Type Gc Electronics 30-8609-BU

Description
MODULAR JACK, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes
Description
MODULAR JACK, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Modular Jack, 1 Port (part number 91C3692) is designed for easy installation with screw terminals, allowing for straightforward connections. It is suitable for mounting on baseboards or walls, making it versatile for various applications. The jack features a configuration of 1 x 1 port with 4 contacts, which is typical for telephone connections. This product is non-UL and non-CUL compliant, indicating it may not meet certain safety standards. It is RoHS compliant, ensuring it adheres to regulations regarding hazardous substances. The modular jack is available in multiple colors, including light almond, ivory, and white, providing options for aesthetic integration into different environments.

Datasheet Summary
Powered by GS/AI

The Modular Jack, 1 Port (part number 91C3692) is designed for easy installation with screw terminals, allowing for straightforward connections. It is suitable for mounting on baseboards or walls, making it versatile for various applications. The jack features a configuration of 1 x 1 port with 4 contacts, which is typical for telephone connections. This product is non-UL and non-CUL compliant, indicating it may not meet certain safety standards. It is RoHS compliant, ensuring it adheres to regulations regarding hazardous substances. The modular jack is available in multiple colors, including light almond, ivory, and white, providing options for aesthetic integration into different environments.

Suppliers

Company
Product
Description
Supplier Links
Modular Jack, 1 Port; Modular Connector Type Gc Electronics - 91C3692 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 1 Port; Modular Connector Type Gc Electronics
91C3692
Modular Jack, 1 Port; Modular Connector Type Gc Electronics 91C3692
MODULAR JACK, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes

MODULAR JACK, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C3692
Product Name Modular Jack, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details