GC Electronics Modular Jack, 1 Port; Gender Gc Electronics 30-8607

Description
MODULAR JACK, 1 PORT; Gender:Jack; No. of Contacts:4; No. of Positions:4; No. of Ports:1; Contact Termination:Screw; Connector Type:Modular RoHS Compliant: Yes
Description
MODULAR JACK, 1 PORT; Gender:Jack; No. of Contacts:4; No. of Positions:4; No. of Ports:1; Contact Termination:Screw; Connector Type:Modular RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Jack, 1 Port; Gender Gc Electronics - 15R2945 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 1 Port; Gender Gc Electronics
15R2945
Modular Jack, 1 Port; Gender Gc Electronics 15R2945
MODULAR JACK, 1 PORT; Gender:Jack; No. of Contacts:4; No. of Positions:4; No. of Ports:1; Contact Termination:Screw; Connector Type:Modular RoHS Compliant: Yes

MODULAR JACK, 1 PORT; Gender:Jack; No. of Contacts:4; No. of Positions:4; No. of Ports:1; Contact Termination:Screw; Connector Type:Modular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15R2945
Product Name Modular Jack, 1 Port; Gender Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers