GC Electronics Modular Jack, 1 Port; Modular Connector Type Gc Electronics 30-8603-BU

Description
MODULAR JACK, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: No
Datasheet
Description
MODULAR JACK, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack, 1 Port; Modular Connector Type Gc Electronics - 91C3690 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 1 Port; Modular Connector Type Gc Electronics
91C3690
Modular Jack, 1 Port; Modular Connector Type Gc Electronics 91C3690
MODULAR JACK, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: No

MODULAR JACK, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C3690
Product Name Modular Jack, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details