GC Electronics Outdoor Extension Cord 100Ft 10A, Orange; Connector Type A Gc Electronics 269

Description
OUTDOOR EXTENSION CORD 100FT 10A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:10A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:100ft RoHS Compliant: No
Datasheet
Description
OUTDOOR EXTENSION CORD 100FT 10A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:10A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:100ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Extension Cord 100Ft 10A, Orange; Connector Type A Gc Electronics - 84N1423 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor Extension Cord 100Ft 10A, Orange; Connector Type A Gc Electronics
84N1423
Outdoor Extension Cord 100Ft 10A, Orange; Connector Type A Gc Electronics 84N1423
OUTDOOR EXTENSION CORD 100FT 10A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:10A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:100ft RoHS Compliant: No

OUTDOOR EXTENSION CORD 100FT 10A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:10A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:100ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84N1423
Product Name Outdoor Extension Cord 100Ft 10A, Orange; Connector Type A Gc Electronics
Cord Length 1200 inch (30480 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Sensor & Actuator Cables - 2384606 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details