GC Electronics Copper Circuit Tape 20; Tape Type Gc Electronics 22-511

Description
COPPER CIRCUIT TAPE 20; Tape Type:Copper; Conductivity:Conduct ive; Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:-; Tape Width - Metric:-; Product Range:-; Tape Backing Material:Copper Foil RoHS Compliant: Yes
Datasheet
Description
COPPER CIRCUIT TAPE 20; Tape Type:Copper; Conductivity:Conduct ive; Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:-; Tape Width - Metric:-; Product Range:-; Tape Backing Material:Copper Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Copper Circuit Tape 20; Tape Type Gc Electronics - 06R2973 - Newark, An Avnet Company
Chicago, IL, United States
Copper Circuit Tape 20; Tape Type Gc Electronics
06R2973
Copper Circuit Tape 20; Tape Type Gc Electronics 06R2973
COPPER CIRCUIT TAPE 20; Tape Type:Copper; Conductivity:Conduct ive; Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:-; Tape Width - Metric:-; Product Range:-; Tape Backing Material:Copper Foil RoHS Compliant: Yes

COPPER CIRCUIT TAPE 20; Tape Type:Copper; Conductivity:Conductive; Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:-; Tape Width - Metric:-; Product Range:-; Tape Backing Material:Copper Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 06R2973
Product Name Copper Circuit Tape 20; Tape Type Gc Electronics
Carrier / Backing Copper
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details