GC Electronics Pcb, Tracks(Strip Board); Board Type Gc Electronics 22-506

Description
PCB, Tracks(Strip Board); Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Paper; Hole Diameter:0.89mm; External Height:152.4mm; External Width:88.9mm; Board Thickness:1.57mm; Body Material:Phenolic RoHS Compliant: No
Datasheet
Description
PCB, Tracks(Strip Board); Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Paper; Hole Diameter:0.89mm; External Height:152.4mm; External Width:88.9mm; Board Thickness:1.57mm; Body Material:Phenolic RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Tracks(Strip Board); Board Type Gc Electronics - 16F468 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Tracks(Strip Board); Board Type Gc Electronics
16F468
Pcb, Tracks(Strip Board); Board Type Gc Electronics 16F468
PCB, Tracks(Strip Board); Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Paper; Hole Diameter:0.89mm; External Height:152.4mm; External Width:88.9mm; Board Thickness:1.57mm; Body Material:Phenolic RoHS Compliant: No

PCB, Tracks(Strip Board); Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Paper; Hole Diameter:0.89mm; External Height:152.4mm; External Width:88.9mm; Board Thickness:1.57mm; Body Material:Phenolic RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 16F468
Product Name Pcb, Tracks(Strip Board); Board Type Gc Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-915-USP410-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
EVAL BOARD FOR AVA-183P+ - TB-AVA-183P+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details