GC Electronics Pcb Plugboard, 22/44 @0.156card Edge; Board Type Gc Electronics 21-353

Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE; Board Type:Sheet Material, Double Clad, Pre-sensitized; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:228.6mm; External Width:152.4mm; Board Thickness:1.57mm RoHS Compliant: Yes
Datasheet
Description
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE; Board Type:Sheet Material, Double Clad, Pre-sensitized; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:228.6mm; External Width:152.4mm; Board Thickness:1.57mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, 22/44 @0.156card Edge; Board Type Gc Electronics - 16F464 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plugboard, 22/44 @0.156card Edge; Board Type Gc Electronics
16F464
Pcb Plugboard, 22/44 @0.156card Edge; Board Type Gc Electronics 16F464
PCB PLUGBOARD, 22/44 @0.156"CARD EDGE; Board Type:Sheet Material, Double Clad, Pre-sensitized; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:228.6mm; External Width:152.4mm; Board Thickness:1.57mm RoHS Compliant: Yes

PCB PLUGBOARD, 22/44 @0.156"CARD EDGE; Board Type:Sheet Material, Double Clad, Pre-sensitized; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:228.6mm; External Width:152.4mm; Board Thickness:1.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 16F464
Product Name Pcb Plugboard, 22/44 @0.156card Edge; Board Type Gc Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PMA-5451+,50-5000 MHZ - TB-501-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743287 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details