BARE PCB NO HOLES - PLANE SINGLE SIDED; Board Type:Sheet Material, Single Clad, Pre-sensitized; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:101.6mm; External Width:76.2mm; Board Thickness:1.57mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 16F469 |
| Product Name | Bare Pcb No Holes Plane Single Sided; Board Type Gc Electronics |
| Category | Developement Board |