Conformal Protective, 1.11 @ 25 °C Specific Gravity, 600 PSI @ 25 °C Tensile Strength
Clear, fast curing epoxy adhesive. In view of its short pott life, use is recommended when a single repair must be made and the mixed adhesive can be used within one to two minutes. Cemented items can be safely handled within 8 to 12 minutes. With full hardness obtained after several hours. This cement is relatively thin in consistency and should be used to cement closely matching surfaces. The glue line is usually invisible.
Water fog, carbon dioxide, foam or dry chemical were the extinguishing media for the mentioned adhesive.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Specialty Adhesives, Sealants, and Compounds |
| Product Number | 70159839 |
| Product Name | QUICK STICK, DOUBLE SYRINGE 30CC |
| Type / Form | Liquid |