TOOLS, CUTTING SHEARS; Scissor Type:General Purpose; Blade Length - Metric:-; Overall Length - Metric:-; Blade Length - Imperial:-; Overall Length - Imperial:-; Handle Material:-; Product Range:-; Body Material:Rubber and Metal RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 33K2386 |
| Product Name | Tools, Cutting Shears; Scissor Type Gc Electronics |