GC Electronics Test Lead Set, 558.8Mm; Test Connector Type A Gc Electronics 12-1655

Description
TEST LEAD SET, 558.8MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:558.8mm; Lead Length - Imperial:22"; No. of Test Leads:5RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, 558.8MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:558.8mm; Lead Length - Imperial:22"; No. of Test Leads:5RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 558.8Mm; Test Connector Type A Gc Electronics - 84H1075 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 558.8Mm; Test Connector Type A Gc Electronics
84H1075
Test Lead Set, 558.8Mm; Test Connector Type A Gc Electronics 84H1075
TEST LEAD SET, 558.8MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:558.8mm; Lead Length - Imperial:22"; No. of Test Leads:5RoHS Compliant: Yes

TEST LEAD SET, 558.8MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:558.8mm; Lead Length - Imperial:22"; No. of Test Leads:5RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 84H1075
Product Name Test Lead Set, 558.8Mm; Test Connector Type A Gc Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Banana, Meter Interface - 461-1058-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 2521314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details