GC Electronics Test Lead Set, 381Mm; Test Connector Type A Gc Electronics 12-1650

Description
TEST LEAD SET, 381MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:381mm; Lead Length - Imperial:15"; No. of Test Leads:10 RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, 381MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:381mm; Lead Length - Imperial:15"; No. of Test Leads:10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 381Mm; Test Connector Type A Gc Electronics - 70B405 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 381Mm; Test Connector Type A Gc Electronics
70B405
Test Lead Set, 381Mm; Test Connector Type A Gc Electronics 70B405
TEST LEAD SET, 381MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:381mm; Lead Length - Imperial:15"; No. of Test Leads:10 RoHS Compliant: Yes

TEST LEAD SET, 381MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:381mm; Lead Length - Imperial:15"; No. of Test Leads:10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 70B405
Product Name Test Lead Set, 381Mm; Test Connector Type A Gc Electronics
Unlock Full Specs
to access all available technical data

Similar Products

0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Alligator Clip-Small w/Red Insulator - 5034 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Mini Alligator Clip to 0.14″ Spade Lug, 22 AWG PVC Test Lead - 289M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details