GC Electronics Desolder Braid; Braid Material Gc Electronics 12/1/6100

Description
DESOLDER BRAID; Braid Material:-; Width:0.1"; Length:25ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DESOLDER BRAID; Braid Material:-; Width:0.1"; Length:25ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desolder Braid; Braid Material Gc Electronics - 27M3662 - Newark, An Avnet Company
Chicago, IL, United States
Desolder Braid; Braid Material Gc Electronics
27M3662
Desolder Braid; Braid Material Gc Electronics 27M3662
DESOLDER BRAID; Braid Material:-; Width:0.1"; Length:25ft; Product Range:- RoHS Compliant: Yes

DESOLDER BRAID; Braid Material:-; Width:0.1"; Length:25ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 27M3662
Product Name Desolder Braid; Braid Material Gc Electronics
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115166 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details