GC Electronics Tools, Desoldering; Supply Voltage Vac Gc Electronics 12/1/2157

Description
TOOLS, DESOLDERING; Supply Voltage VAC:120V; Heat Temperature Max:-; Input Power:-; Length:-; Product Range:-; Plug Type:-; For Use With:Solder RoHS Compliant: NA
Datasheet
Description
TOOLS, DESOLDERING; Supply Voltage VAC:120V; Heat Temperature Max:-; Input Power:-; Length:-; Product Range:-; Plug Type:-; For Use With:Solder RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Desoldering; Supply Voltage Vac Gc Electronics - 46F1980 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Desoldering; Supply Voltage Vac Gc Electronics
46F1980
Tools, Desoldering; Supply Voltage Vac Gc Electronics 46F1980
TOOLS, DESOLDERING; Supply Voltage VAC:120V; Heat Temperature Max:-; Input Power:-; Length:-; Product Range:-; Plug Type:-; For Use With:Solder RoHS Compliant: NA

TOOLS, DESOLDERING; Supply Voltage VAC:120V; Heat Temperature Max:-; Input Power:-; Length:-; Product Range:-; Plug Type:-; For Use With:Solder RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 46F1980
Product Name Tools, Desoldering; Supply Voltage Vac Gc Electronics
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2755139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Cutting System - MAXPRO200 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details