GC Electronics Grommet; Grommet Type Gc Electronics 11-300-C

Description
GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.525mm; Grommet Material:Rubber; Mounting Hole Dia:12.7mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes
Datasheet
Description
GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.525mm; Grommet Material:Rubber; Mounting Hole Dia:12.7mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet; Grommet Type Gc Electronics - 33M8594 - Newark, An Avnet Company
Chicago, IL, United States
Grommet; Grommet Type Gc Electronics
33M8594
Grommet; Grommet Type Gc Electronics 33M8594
GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.525mm; Grommet Material:Rubber; Mounting Hole Dia:12.7mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.525mm; Grommet Material:Rubber; Mounting Hole Dia:12.7mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 33M8594
Product Name Grommet; Grommet Type Gc Electronics
Outside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/WHT - S76/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details