GC Electronics ACID BRUSHES, ASSORTMENT OF 7 PCS. 10-259

Description
Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
Description
Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Suppliers

Company
Product
Description
Supplier Links
ACID BRUSHES, ASSORTMENT OF 7 PCS. - 70159707 - Allied Electronics, Inc.
Fort Worth, TX, USA
ACID BRUSHES, ASSORTMENT OF 7 PCS.
70159707
ACID BRUSHES, ASSORTMENT OF 7 PCS. 70159707
Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles.
All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Brushes
Product Number 70159707
Product Name ACID BRUSHES, ASSORTMENT OF 7 PCS.
Specific Product Type / Shape Acid Brush
Brush Filament / Fill Material Natural Bristle / Hair
Width 0.3750 to 0.7500 inch (9.52 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 9092893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 1.38 inch (35 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Brass Hand Brushes - HB400 Series - DME Company
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details